ECX-H33CM-20.000 is a surface mount HCMOS crystal oscillator operating at 20.000 MHz with a 3.3 V supply. It is housed in a 3.2 x 2.5 mm package, and operates within a temperature range of -20 to +70 °C with a frequency stability of ±25 ppm. The oscillator has an output load of 15 pF, rise and fall times of up to 1500 ps, phase jitter of 0.93 ps RMS (12 kHz to 20 MHz), and an input current of 25 mA. The enable/disable pins support TTL logic levels with rise and fall times of 200 ns and 50 ns, respectively. ESD protection is rated at 3 kV human body model. The termination is gold-plated.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H33CM-20.000 | ECX-H33CM-20.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 20 MHz |