The ECS-1633 is a subminiature SMD clock oscillator designed for high-density applications, operating at 3.3V with a frequency range of 1.500 to 80.000 MHz. It features CMOS output with a 15 pF load, standard operating temperature range of -10 to +70 °C, and an extended temperature option of -40 to +85 °C. Frequency stability is ±50 ppm for the B option. At 12 MHz, input current is 6.0 mA. Startup time is 10 ms, standby current is 10 μA when Pin 1 is at VIL, and output symmetry is 45/55% at 50% VDD. Rise and fall times are 5 ns, VOH is 90% VDD, and VOL is 10% VDD. The device is RoHS compliant, has a gold lead finish, and is supplied in tape and reel packaging.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-1633-120-BN-TR | XC1938DKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 12 MHz |