ECX-H22BN-66.666 is a surface mount HCMOS crystal oscillator with a 2.5V supply, 5.0 x 3.2 mm package size, and ±50 ppm frequency stability over the operating temperature range of -10°C to +70°C. It operates at 66.666 MHz with an input current of 25 mA typical, output rise and fall times up to 1500 ps, and output load of 15 pF. Phase jitter is 1.0 ps RMS from 12 kHz to 20 MHz. The device features an output enable pin with internal pull-up, and conforming to an ESD tolerance of 3 kV human body model. Moisture sensitivity level is 1 with gold termination.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
66.666MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H22BN-66.666 | ECX-H22BN-66.666-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 66.67 MHz |