The ECX-64 is a miniature surface-mount device (SMD) crystal with a compact footprint of 6 x 3.5 mm and a low profile height of 1.1 mm, making it suitable for densely populated printed circuit board (PCB) applications. It operates within a frequency range of 7.3728 MHz to 50.000 MHz and features a fundamental mode of oscillation. The frequency tolerance is ±30 ppm at +25°C, with frequency stability of ±50 ppm over a temperature range of -10°C to +70°C. The crystal has a shunt capacitance of 7 pF and a specified load capacitance of 20 pF. It supports a drive level of 100 OºW and is rated for operating temperatures from -10°C to +70°C, with a storage temperature range of -55°C to +125°C. The aging specification for the first year is ±5 ppm at +25°C. The ECX-64 is RoHS compliant and offers an industry-standard footprint, making it a versatile choice for various electronic applications.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECX-64 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |