ECS Inc. International Surface Mount Crystals ECX-53B

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-53B is a miniature surface-mount device (SMD) crystal with a compact footprint of 3.2 x 5 mm, making it suitable for space-constrained wireless applications. It operates within a frequency range of 8.000 to 50.000 MHz and utilizes fundamental mode oscillation. The frequency tolerance is ±30 ppm at +25°C, with frequency stability of ±50 ppm over a temperature range of -20°C to +70°C. The crystal features a shunt capacitance of 5 pF and a specified load capacitance of 20 pF. It has a drive level of 100 OºW and can withstand operating temperatures from -20°C to +70°C, with a storage temperature range of -55°C to +125°C. The aging rate in the first year is ±5 ppm at +25°C. The ECX-53B is RoHS compliant and is available in various frequency and tolerance options, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The ECX-53B is a miniature surface-mount device (SMD) crystal with a compact footprint of 3.2 x 5 mm, making it suitable for space-constrained wireless applications. It operates within a frequency range of 8.000 to 50.000 MHz and utilizes fundamental mode oscillation. The frequency tolerance is ±30 ppm at +25°C, with frequency stability of ±50 ppm over a temperature range of -20°C to +70°C. The crystal features a shunt capacitance of 5 pF and a specified load capacitance of 20 pF. It has a drive level of 100 OºW and can withstand operating temperatures from -20°C to +70°C, with a storage temperature range of -55°C to +125°C. The aging rate in the first year is ±5 ppm at +25°C. The ECX-53B is RoHS compliant and is available in various frequency and tolerance options, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-53B - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-53B
Surface Mount Crystals ECX-53B
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-53B
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Surface Mount Crystals - CSM-7SSX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 50 MHz
View Details
Surface Mount Crystals - ECS-120-8-33-RHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-120-8-30Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers