ECS Inc. International Surface Mount Crystals ECX-53

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-53 is a miniature surface-mount device (SMD) crystal with a compact 3.2 x 5 mm footprint, designed for applications where space is limited. It operates within a frequency range of 8.000 to 50.000 MHz and features a fundamental mode of oscillation. The crystal offers a frequency tolerance of ±30 ppm at +25°C and a frequency stability of ±50 ppm over a temperature range of -10°C to +70°C. This product is RoHS compliant and available with a two-pad option, where the pads are interchangeable. It has a shunt capacitance of 5 pF and a specified load capacitance that can be defined in the part number. The drive level is rated at 100 OºW, and it can withstand storage temperatures from -55°C to +125°C. The ECX-53 is suitable for a variety of compact wireless applications, making it a viable choice for engineers looking for reliable timing solutions in constrained spaces.

Datasheet Summary
Powered by GS/AI

The ECX-53 is a miniature surface-mount device (SMD) crystal with a compact 3.2 x 5 mm footprint, designed for applications where space is limited. It operates within a frequency range of 8.000 to 50.000 MHz and features a fundamental mode of oscillation. The crystal offers a frequency tolerance of ±30 ppm at +25°C and a frequency stability of ±50 ppm over a temperature range of -10°C to +70°C. This product is RoHS compliant and available with a two-pad option, where the pads are interchangeable. It has a shunt capacitance of 5 pF and a specified load capacitance that can be defined in the part number. The drive level is rated at 100 OºW, and it can withstand storage temperatures from -55°C to +125°C. The ECX-53 is suitable for a variety of compact wireless applications, making it a viable choice for engineers looking for reliable timing solutions in constrained spaces.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-53 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-53
Surface Mount Crystals ECX-53
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-53
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-10-33B2-CWN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 15 ppm
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-10-33B-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-135.6-12-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-128-13-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers