The ECX-1637BQ is a surface mount crystal designed for automotive and industrial applications, featuring a compact 2.0 x 1.6 x 0.45 mm ceramic package. It operates over a temperature range of -30°C to +85°C, with a frequency range of 16.000 to 50.000 MHz, and is AEC-Q200 qualified. The crystal has a shunt capacitance of 3 pF, a maximum drive level of 200 μW, and first-year aging of ±1 ppm max. at +25°C. It supports load capacitances specified in the part number, with equivalent series resistance ranging from 40 Ω to 150 Ω depending on frequency. The device is MSL 1 with gold finish and withstands peak reflow temperatures up to +260°C for 10 seconds max. with two cycles maximum.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECX-1637BQ |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |