The ECX-1637B2 is a compact surface-mount device (SMD) crystal with dimensions of 2.0 x 1.6 x 0.45 mm, making it suitable for wireless applications. It operates within a frequency range of 16.000 to 50.000 MHz and features a fundamental mode of oscillation. The crystal offers a frequency tolerance of ±10 ppm at +25°C and maintains frequency stability of ±10 ppm over a temperature range of -30°C to +85°C. The device has a low aging rate of ±2 ppm maximum in the first year and a shunt capacitance of 3 pF. It requires a load capacitance specified in the part number, with options available for 8 pF or 10 pF. The drive level is typically 10 OºW, with a maximum of 100 OºW. The operating temperature range is from -30°C to +85°C, and the storage temperature can withstand -55°C to +125°C. The ECX-1637B2 is RoHS compliant and is packaged in tape and reel for easy integration into manufacturing processes.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECX-1637B2 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |