ECS Inc. International Surface Mount Crystals ECX-12RR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-12RR is a surface mount tuning fork crystal designed for low-power RTC applications in IoT and wearable devices. It operates at 32.768 kHz with a load capacitance of 12.5 pF, has a maximum equivalent series resistance of 50 kΩ, and a frequency tolerance of ±20 ppm at +25°C. The component features a 2.0 × 1.2 × 0.6 mm ceramic package, operates from -40°C to +85°C, and meets RoHS standards. Drive level is rated at 0.1 to 0.5 μW, with a shunt capacitance of 1.7 to 2.0 pF and first-year aging of ±3 ppm at +25°C±3°C. It supports reflow soldering with a peak temperature of +260°C for up to 10 seconds and is MSL 1 with gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECX-12RR is a surface mount tuning fork crystal designed for low-power RTC applications in IoT and wearable devices. It operates at 32.768 kHz with a load capacitance of 12.5 pF, has a maximum equivalent series resistance of 50 kΩ, and a frequency tolerance of ±20 ppm at +25°C. The component features a 2.0 × 1.2 × 0.6 mm ceramic package, operates from -40°C to +85°C, and meets RoHS standards. Drive level is rated at 0.1 to 0.5 μW, with a shunt capacitance of 1.7 to 2.0 pF and first-year aging of ±3 ppm at +25°C±3°C. It supports reflow soldering with a peak temperature of +260°C for up to 10 seconds and is MSL 1 with gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-12RR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-12RR
Surface Mount Crystals ECX-12RR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-12RR
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-110.5-32-4DN-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-5PLX-GN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - X090-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - XC1358TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details