ECS Inc. International Surface Mount Crystals ECX-12Q

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-12Q is a surface mount 32.768 kHz tuning fork crystal for timing applications. It is packaged in a compact SMD format with a shunt capacitance of 1.2 pF and a load capacitance of 12.5 pF. The equivalent series resistance is 90 kΩ, with a drive level of 0.1 to 0.5 μW. Frequency tolerance at +25°C is ±20 ppm, and the turnover temperature ranges from +20°C to +30°C. The operating temperature range is -40°C to +125°C, and the storage temperature range is -55°C to +125°C. Aging over the first year is ±3 ppm at +25°C ±3°C. The device is AEC-Q200 qualified, RoHS compliant, and has a reflow solder profile with a peak temperature of +260°C for up to 10 seconds. It has MSL level 1 and an insulation resistance of 500 MΩ at 100 V DC.

Datasheet Summary
Powered by GS/AI

The ECX-12Q is a surface mount 32.768 kHz tuning fork crystal for timing applications. It is packaged in a compact SMD format with a shunt capacitance of 1.2 pF and a load capacitance of 12.5 pF. The equivalent series resistance is 90 kΩ, with a drive level of 0.1 to 0.5 μW. Frequency tolerance at +25°C is ±20 ppm, and the turnover temperature ranges from +20°C to +30°C. The operating temperature range is -40°C to +125°C, and the storage temperature range is -55°C to +125°C. Aging over the first year is ±3 ppm at +25°C ±3°C. The device is AEC-Q200 qualified, RoHS compliant, and has a reflow solder profile with a peak temperature of +260°C for up to 10 seconds. It has MSL level 1 and an insulation resistance of 500 MΩ at 100 V DC.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-12Q - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-12Q
Surface Mount Crystals ECX-12Q
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-12Q
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-5PX-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
Crystals - 50-ECS-120.003-18-5PXEN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
Through Hole Crystals - ECS-110.5-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers