The ECS-TXO-2016MV is a surface-mount TCXO with a 2.0 x 1.6 x 0.8 mm ceramic package, designed for low-power IoT and LoRaWAN applications requiring frequency stability. It operates from 10.000 to 60.000 MHz with a frequency stability of ±2.5 ppm over -40°C to +85°C and ±2.0 ppm over -30°C to +85°C. The supply voltage range is 1.7 to 3.6 V DC, with CMOS output compatible with 1.8V, 2.5V, or 3.3V logic levels. Output rise and fall times are 5 ns maximum, and duty cycle is 45/55%. Current consumption ranges from 3.1 mA at 10 MHz on 1.8V to 7.0 mA at 60 MHz on 3.3V. Standby current is 10 µA. The device is RoHS compliant, has an aging rate of ±1.0 ppm per year at 25°C, and includes a tri-state function on pin 1. Phase noise at 10 kHz offset is -145 dBc/Hz.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
XTAL OSC TCXO 16 MHZ HCMOS SMD
XTAL OSC TCXO 16 MHZ HCMOS SMD
XTAL OSC TCXO 16 MHZ HCMOS SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-TXO-2016MV-160-TR | 50-ECS-TXO-2016MV-160-TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | TCXO | TCXO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 16 MHz |