The ECS-PEC33 is a 3.3V SMD PECL oscillator with a 7 x 5 mm footprint, designed for low jitter applications. It operates over a frequency range of 40.0 to 300.0 MHz with frequency stability options of ±25, ±50, or ±100 ppm. Operating temperature ranges are 0 to +70°C for standard and -40 to +85°C for the N option. Supply voltage is 3.135 to 3.465 VDC, with input current of 90 mA during operation and 30 μA in standby. Output swing is defined by VOH of 2.215 VDC and VOL of 1.745 VDC into a 50Ω load. Rise and fall times are 1 ns, and RMS jitter is 1 ps over a 12 kHz to 20 MHz bandwidth. The device is PbFree and RoHS compliant, with tri-state control via Pin 1 and a 10 ms enable time.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
200MHz XO (Standard) PECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
200MHz XO (Standard) PECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
200MHz XO (Standard) PECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-PEC33-2000-BN | XC1879DKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 200 MHz |