XO (Standard) HCMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)
XTAL OSC PRG XO HCMOS 3.3V 50PPM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-P83-BX-ND | ECS-P83-BX |
| Product Name | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) | Through Hole |
| Features / Standards | Lead-Free; Programmable | |
| Frequency Stability | 50 ppm |