The ECS-73-20-28AX-TR is a surface mount crystal operating at 7.3728 MHz with a load capacitance of 20 pF in a 5.0 mm maximum height resistance weld metal package. It operates over a temperature range of -10°C to +70°C with a frequency stability of ±50 ppm and a frequency tolerance of ±30 ppm at +25°C. The maximum equivalent series resistance is 80 Ω, and the drive level is 500 μW. It is RoHS compliant, with a storage temperature range of -55°C to +125°C, and has a shunt capacitance of 7 pF. The part uses a fundamental mode of oscillation and meets MSL 1 soldering requirements with silver lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
CRYSTAL, 7.3728MHZ, 20PF, 12.5 X 4.85MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | ECS-73-20-28AX-TR | XC1311DKR-ND | 61AK1945 | ECS-73-20-28AX-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 7.3728Mhz, 20Pf, 12.5 X 4.85Mm Rohs Compliant Ecs Inc International | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US - 4 Lead | Surface Mount; Surface Mount | |
| Features / Standards | RoHS | Lead-Free | RoHS | |
| Frequency | 7.37 MHz | 7.37 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm |