ECS Inc. International Crystals ECS-110.5-32-5P-TR

Description
11.0592MHz ±30ppm Crystal 32pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 32pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC686TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC686TR-ND
Crystals XC686TR-ND
11.0592MHz ±30ppm Crystal 32pF 50 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 32pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 11.0592MHZ 32PF SMD

CRYSTAL 11.0592MHZ 32PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number XC686TR-ND ECS-110.5-32-5P-TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-040-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers
Programmable Crystal Oscillator - 163-P series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free; Programmable
Frequency 1 to 200 MHz
View Details