The ECS-65-12-7SX-TR is a surface mount quartz crystal from the ECX-3SX series, designed for stable oscillation in compact electronic systems. It uses an industry-standard molded thermoplastic package with a low-profile design and an industry-standard footprint. The part operates at 12.000 MHz with a load capacitance of 12 pF, a frequency tolerance of ±30 ppm at +25°C, and frequency stability of ±50 ppm across the -10 to +70°C operating range. It has a maximum drive level of 100 μW and a shunt capacitance of 7.0 pF. The crystal operates in fundamental mode with a maximum equivalent series resistance of 150 Ω. It is RoHS compliant, has a storage temperature range of -40 to +85°C, and meets MSL 1 soldering standards with a peak reflow temperature of +260°C for up to 10 seconds. Aging is specified at ±5 ppm over the first year at +25°C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
6.5536MHz ±30ppm Crystal 12pF 100 Ohms 4-SOJ, 9.40mm pitch
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-65-12-7SX-TR | XC1201TR-ND | ECS-65-12-7SX-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SOJ, 9.40mm pitch | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 6.55 MHz | 6.55 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |