6.144MHz ±30ppm Crystal 32pF 100 Ohms HC-49/US
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | X414-ND | ECS-61-32-4 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49/US | Through Hole |
| Frequency Stability | 50 ppm | |
| Load Capacitance | 32 pF | 32 pF |