ECS Inc. International Crystals ECS-61-32-1

Description
6.144MHz ±30ppm Crystal 32pF 40 Ohms HC-49/U
Request a Quote Datasheet
Description
6.144MHz ±30ppm Crystal 32pF 40 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X054-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X054-ND
Crystals X054-ND
6.144MHz ±30ppm Crystal 32pF 40 Ohms HC-49/U

6.144MHz ±30ppm Crystal 32pF 40 Ohms HC-49/U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number X054-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/U
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC685DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 8149620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details