ECS Inc. International Crystals ECS-60-32-4DN

Description
6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X187-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X187-ND
Crystals X187-ND
6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 6.0000MHZ 32PF TH

CRYSTAL 6.0000MHZ 32PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number X187-ND ECS-60-32-4DN
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Frequency Stability 100 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-20A - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-2520 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 125 MHz
View Details