ECS Inc. International Surface Mount Crystals ECS-120-20-20A

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-120-20-20A is a surface mount quartz crystal from the CSM-8A series, designed for clocking applications in compact electronics such as PCMCIA, Ethernet, and fax modem cards. It operates at a fundamental frequency of 12.000 MHz with a load capacitance of 20 pF and a frequency tolerance of ±30 ppm at +25°C. The crystal exhibits a frequency stability of ±50 ppm over the operating temperature range of -10°C to +70°C, with a maximum drive level of 500 µW and a shunt capacitance of 5 pF. The glass-sealed ceramic package measures 3.2 mm × 2.5 mm, and it supports a reflow solder profile with a peak temperature of +260°C for up to 10 seconds. The part is RoHS compliant and has an MSL rating of 1 with gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECS-120-20-20A is a surface mount quartz crystal from the CSM-8A series, designed for clocking applications in compact electronics such as PCMCIA, Ethernet, and fax modem cards. It operates at a fundamental frequency of 12.000 MHz with a load capacitance of 20 pF and a frequency tolerance of ±30 ppm at +25°C. The crystal exhibits a frequency stability of ±50 ppm over the operating temperature range of -10°C to +70°C, with a maximum drive level of 500 µW and a shunt capacitance of 5 pF. The glass-sealed ceramic package measures 3.2 mm × 2.5 mm, and it supports a reflow solder profile with a peak temperature of +260°C for up to 10 seconds. The part is RoHS compliant and has an MSL rating of 1 with gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-120-20-20A - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-120-20-20A
Surface Mount Crystals ECS-120-20-20A
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ECS-120-20-20A ECS-120-20-20A
Product Name Surface Mount Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 12 MHz 12 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC518TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Surface Mount Crystals - ECS-110.5-20-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Through Hole Crystals - ECS-120-32-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers