The ECS-60-20-5PVX is a surface mount crystal for applications requiring stable frequency reference, with a maximum case height of 2.6 mm and an industry-standard footprint. It operates over a temperature range of -10 to +70 °C, with a frequency of 60.000 MHz, a load capacitance of 20 pF, and a maximum equivalent series resistance of 40 Ω in third overtone mode. The device supports a maximum drive level of 500 µW, has a shunt capacitance of 5 pF, and meets RoHS compliance. It is rated for storage temperatures from -55 to +125 °C and has a first-year aging of ±5 ppm at +25 °C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
6MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-60-20-5PVX | XC1591TR-ND | ECS-60-20-5PVX |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 6 MHz | 6 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |