The ECS-5032MV-80-CN-TR is a surface-mount HCMOS crystal oscillator with a 5.0 x 3.2 x 1.3 mm ceramic package, designed for low-power and portable applications. It operates over a supply voltage range of 1.6 to 3.6 V and supports a frequency of 8.000 MHz. Frequency stability is ±50 ppm across the operating temperature range of -40 to +85°C. The output is CMOS with a 15 pF load, featuring a rise and fall time of 7 ns maximum and a start-up time of 5 ms. Phase jitter is 1 ps from 12 kHz to 20 MHz. Standby current is 10 µA, and it is RoHS compliant with a reflow tolerance of 260°C ±5°C for 10 seconds maximum. The part includes tri-state control and is supplied in tape and reel packaging.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
8MHz XO (Standard) HCMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-5032MV-80-CN-TR | XC3116CT-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 8 MHz |