ECS Inc. International Surface Mount Oscillators ECOC-2522-40.000-3HC

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut OCXO with a 25.4 x 22.0 x 12.2 mm package, designed for cellular, radar, test and measurement, and IoT applications. It operates at 40.000 MHz with a 3.3 V supply, offering frequency stability of ±30.0 ppb across -40 to +75°C. Power consumption is 3.6 W at turn-on and 1.4 W in steady state. Output is CMOS with a 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Aging is ±1.0 ppb per day after 30 days and ±500 ppb over 10 years. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset. The device is RoHS compliant and has an extinction ratio of -70 dBc spurious response. Operating temperature range is -40 to +75°C.

Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut OCXO with a 25.4 x 22.0 x 12.2 mm package, designed for cellular, radar, test and measurement, and IoT applications. It operates at 40.000 MHz with a 3.3 V supply, offering frequency stability of ±30.0 ppb across -40 to +75°C. Power consumption is 3.6 W at turn-on and 1.4 W in steady state. Output is CMOS with a 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Aging is ±1.0 ppb per day after 30 days and ±500 ppb over 10 years. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset. The device is RoHS compliant and has an extinction ratio of -70 dBc spurious response. Operating temperature range is -40 to +75°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-40.000-3HC - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-40.000-3HC
Surface Mount Oscillators ECOC-2522-40.000-3HC
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-40.000-3HC-ND - DigiKey
Thief River Falls, MN, United States
40MHz OCXO CMOS Oscillator 3.3V 6-SMD, No Lead, 5 Leads

40MHz OCXO CMOS Oscillator 3.3V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-40.000-3HC ECOC-2522-40.000-3HC-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633-060-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECS-2016MVQ-500-BP-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-16.384-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers