The ECX-33Q is a miniature SMD crystal with a 3.2 x 2.5 mm footprint, designed for applications requiring stable oscillation in automotive and industrial environments. It is AEC-Q200 qualified and RoHS compliant, with an operating temperature range of -55 to +125°C and a storage temperature range of -55 to +125°C. The crystal operates in fundamental mode with frequencies from 8.000 to 54.000 MHz, a frequency tolerance of ±30 ppm at +25°C, and frequency stability of ±100 ppm for the DU option. Shunt capacitance is 7 pF, drive level is 100 μW maximum, and load capacitance is specified in the part number. The part has a maximum equivalent series resistance ranging from 40 to 500 Ω depending on frequency, and the soldering profile allows up to +260°C for 10 seconds with MSL 1 rating and gold finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
CRYSTAL 50 MHZ 12PF SMD
CRYSTAL 50 MHZ 12PF SMD
CRYSTAL 50 MHZ 12PF SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-500-12-33Q-JES-TR | 50-ECS-500-12-33Q-JES-TRDKR-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 50 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |