ECS Inc. International Crystals ECS-120.003-18-5PTR

Description
12.000393MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
12.000393MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC688TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC688TR-ND
Crystals XC688TR-ND
12.000393MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

12.000393MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 12.000393MHZ 18PF SMD

CRYSTAL 12.000393MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number XC688TR-ND ECS-120.003-18-5PTR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.576-12-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24.58 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Through Hole Crystals - ECS-100-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-2016H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 54 MHz
View Details