The ECX-3SX is a surface mount quartz crystal designed for applications requiring stable frequency reference, with a molded thermoplastic package compatible with standard IC mounting. It operates from 3.57 to 70.000 MHz, with a load capacitance specified by part number, shunt capacitance of 7.0 pF, and a maximum drive level of 100 μW. Frequency tolerance at +25°C is ±30 ppm, and stability over -10 to +70°C is ±50 ppm. The part supports fundamental mode up to 35.999 MHz and third overtone for 27.000 to 70.000 MHz, with equivalent series resistance ranging from 50 to 200 Ω depending on frequency. It is RoHS compliant, has a storage temperature range of -40 to +85°C, and a first-year aging rate of ±5 ppm at +25°C. The package has an industry-standard footprint and low profile, with a reflow solder profile compliant to MSL 1 and peak temperature of +260°C for 10 seconds.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
48MHz ±30ppm Crystal 18pF 100 Ohms 4-SOJ, 9.40mm pitch
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-480-18-7SX-TR | ECS-480-18-7SX-TR-ND | ECS-480-18-7SX-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SOJ, 9.40mm pitch | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 48 MHz | 48 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |