The ECX-32 is a surface mount crystal with a 3.2 x 2.5 x 0.8 mm ceramic package, designed for compact wireless and high-density applications. It operates from 8.000 to 54.000 MHz in fundamental mode, with ±50 ppm frequency tolerance at +25°C and ±50 ppm stability over -20 to +70°C. Shunt capacitance is 5 pF, load capacitance is user-specified, and drive level is 100 μW. Equivalent series resistance ranges from 400 Ω at 8.000 MHz to 40 Ω at 24.000-54.000 MHz. Aging is ±5 ppm over the first year at +25°C. The device is RoHS compliant, has an MSL rating of 1, and uses gold finish. Pad 1 and 3 are interchangeable, with grounds on pads 2 and 4. The part number ECS-480-18-33-JEM-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
48MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
CRYSTAL 48.0000MHZ 18PF SMD
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-480-18-33-JEM-TR | XC2670TR-ND | ECS-480-18-33-JEM-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 48 MHz | 48 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |