The ECS-44-20-4X is a through-hole quartz crystal with a 4.433618 MHz frequency, 20 pF load capacitance, and a 3.5 mm low-profile HC-49USX package. It operates from -10°C to +70°C with a frequency stability of ±30 ppm and a frequency tolerance of ±30 ppm at +25°C. The crystal operates in fundamental mode with a maximum equivalent series resistance of 120 Ω and a drive level of 500 μW. It is RoHS compliant, has a shunt capacitance of 7 pF, and meets MSL 1 moisture sensitivity level. Aging is ±5 ppm over the first year at +25°C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-44-20-4X | X1047-ND |
| Product Name | Through Hole Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 4.43 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |