ECS-390-CDX-2510 is a surface mount quartz crystal operating at 39.000000 MHz in fundamental mode with an AT cut. It is packaged in a tape and reel format with dimensions specified by ECX-1637. The device operates over a temperature range of -40°C to 125°C and has a load capacitance of 10 pF with a drive level of 100 µW. Frequency tolerance is ±8 ppm at 25°C, and stability over temperature is ±30 ppm. Long-term aging is ±3 ppm over five years.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
CRYSTAL 39 MHZ 10PF SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-390-CDX-2510 | 50-ECS-390-CDX-2510DKR-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 39 MHz | |
| Frequency Stability | 30 ppm | 30 ppm |