ECS Inc. International Crystals ECS-39-17-1

Description
3.93216MHz ±30ppm Crystal 17pF 100 Ohms HC-49/U
Request a Quote Datasheet
Description
3.93216MHz ±30ppm Crystal 17pF 100 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X013-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X013-ND
Crystals X013-ND
3.93216MHz ±30ppm Crystal 17pF 100 Ohms HC-49/U

3.93216MHz ±30ppm Crystal 17pF 100 Ohms HC-49/U

Buy Now Datasheet
Crystals ECS-39-17-1
CRYSTAL 3.93216MHZ 17PF TH

CRYSTAL 3.93216MHZ 17PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number X013-ND ECS-39-17-1
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Frequency Stability 50 ppm
Load Capacitance 17 pF 17 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Units - 6720246P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 3.69 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details