ECS Inc. International Surface Mount Oscillators ECS-3525

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-3525 is a subminiature surface mount oscillator designed for high-density applications, operating at a supply voltage of 2.5V. It features a frequency range from 1.544 MHz to 125 MHz with options for frequency stability of ¬±25 ppm, ¬±50 ppm, or ¬±100 ppm. The device supports standard operating temperatures from 0¬8C to +70¬8C, with an extended temperature option ranging from -40¬8C to +85¬8C. The oscillator has a compact footprint of 3.2 mm x 5.0 mm and is compliant with RoHS standards. It consumes between 30 mA at maximum frequency and 6 mA at lower frequencies, depending on the operating conditions. The output symmetry is specified at 40/60% for standard configurations, with rise and fall times of approximately 5 to 6 ns. The ECS-3525 is suitable for applications requiring precise timing and stability in a small form factor.

Datasheet Summary
Powered by GS/AI

The ECS-3525 is a subminiature surface mount oscillator designed for high-density applications, operating at a supply voltage of 2.5V. It features a frequency range from 1.544 MHz to 125 MHz with options for frequency stability of ¬±25 ppm, ¬±50 ppm, or ¬±100 ppm. The device supports standard operating temperatures from 0¬8C to +70¬8C, with an extended temperature option ranging from -40¬8C to +85¬8C. The oscillator has a compact footprint of 3.2 mm x 5.0 mm and is compliant with RoHS standards. It consumes between 30 mA at maximum frequency and 6 mA at lower frequencies, depending on the operating conditions. The output symmetry is specified at 40/60% for standard configurations, with rise and fall times of approximately 5 to 6 ns. The ECS-3525 is suitable for applications requiring precise timing and stability in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-3525 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-3525
Surface Mount Oscillators ECS-3525
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Oscillators
Product Number ECS-3525
Product Name Surface Mount Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 1.54 to 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-110.5 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-160-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECS-2016MVQ-250-BS-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-100AX-400 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers