ECS Inc. International Surface Mount Oscillators ECS-2018-073-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2018 is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8 V with a frequency range of 0.750 to 50.000 MHz. It features a 2.5 x 2.0 mm footprint, HCMOS output with 15 pF load, and an input current of 2.5 mA up to 30.000 MHz, increasing to 3.5 mA at 50.000 MHz. The standard operating temperature range is -10 to +70 °C, with an extended option (-N) reaching -40 to +85 °C. Frequency stability options are ±100 ppm, ±50 ppm, or ±25 ppm. The device includes a tri-state control, standby current of 10 μA, and meets RoHS compliance. Packaging is tape and reel, with ceramic base, metal lid, and AuSn sealing. Rise and fall times are 10 ns, output symmetry is 45/55 %, and startup time is 10 ms.

Datasheet Summary
Powered by GS/AI

The ECS-2018 is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8 V with a frequency range of 0.750 to 50.000 MHz. It features a 2.5 x 2.0 mm footprint, HCMOS output with 15 pF load, and an input current of 2.5 mA up to 30.000 MHz, increasing to 3.5 mA at 50.000 MHz. The standard operating temperature range is -10 to +70 °C, with an extended option (-N) reaching -40 to +85 °C. Frequency stability options are ±100 ppm, ±50 ppm, or ±25 ppm. The device includes a tri-state control, standby current of 10 μA, and meets RoHS compliance. Packaging is tape and reel, with ceramic base, metal lid, and AuSn sealing. Rise and fall times are 10 ns, output symmetry is 45/55 %, and startup time is 10 ms.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2018-073-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2018-073-BN
Surface Mount Oscillators ECS-2018-073-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1400DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1400DKR-ND
Oscillators XC1400DKR-ND
7.3728MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

7.3728MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1400TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1400TR-ND
Oscillators XC1400TR-ND
7.3728MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

7.3728MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1400CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1400CT-ND
Oscillators XC1400CT-ND
7.3728MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

7.3728MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2018-073-BN XC1400DKR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 7.37 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC250-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-16.384-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X109-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Through Hole Crystals - ECS-120-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers