ECS-3525-040-B-TR is a 2.5V surface mount clock oscillator with a 40 MHz frequency, ±50 ppm frequency stability, and a 3.2 x 5.0 mm footprint. It operates from 0 to +70°C, supports HCMOS output with a 30 pF load, and has a 45/55% output symmetry. The device complies with RoHS standards, has MSL 1 moisture sensitivity, and is supplied in tape and reel packaging.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
4MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
4MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
4MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3525-040-B-TR | XC1047TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 4 MHz |