The ECS-1618 is a subminiature SMD clock oscillator operating at 1.8V, designed for high-density applications. It offers frequencies from 1.500 to 80.000 MHz with frequency stability options of ±100, ±50, or ±25 PPM. Operating temperature ranges from -10°C to +70°C, with an extended -40°C to +85°C option. The device consumes 2.5 to 6.5 mA depending on frequency, and 10 µA in standby mode. Output is CMOS with a 15 pF load, rise and fall times of 10 ns, and output symmetry of 45/55%. It features tri-state control via Pin 1 and is RoHS compliant with Au finish. The package is surface mount with standardized land pattern dimensions provided.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-1618 |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 1.5 to 80 MHz |