The ECS-100AX-020 is a TTL-compatible clock oscillator in a metal package with a case ground on pin #7 for shielding. It operates from 1.000 to 150.000 MHz with a +5.0 VDC supply, +70 °C maximum operating temperature, and ±100 ppm frequency stability. The output supports 10 TTL loads and meets RoHS standards. The package is industry standard, with pin #14 as +5 V DC and pin #8 as the output.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-100AX-020 | X940-ND |
| Product Name | Through Hole Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Through Hole Oscillators | Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can) |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 2 MHz |