ECS Inc. International Surface Mount Oscillators ECS-3518-240-B-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-3518-240-B-TR is a subminiature SMD clock oscillator operating at 24 MHz with a 3.2 x 5.0 mm footprint, designed for high-density applications. It operates on a 1.8 V supply with a frequency stability of ±50 ppm over the standard temperature range of 0 to 70 °C and supports extended operation to -40 to 85 °C with the N option. Output symmetry is 40/60% at 50% VCC, with rise and fall times of 5 ns, and an HCMOS load of 30 pF. The device is RoHS compliant, features a ceramic base with tungsten terminals, and has a reflow profile compatible with MSL 1. The part includes tri-state control via pin 1, with a startup time of 10 ms.

Datasheet Summary
Powered by GS/AI

The ECS-3518-240-B-TR is a subminiature SMD clock oscillator operating at 24 MHz with a 3.2 x 5.0 mm footprint, designed for high-density applications. It operates on a 1.8 V supply with a frequency stability of ±50 ppm over the standard temperature range of 0 to 70 °C and supports extended operation to -40 to 85 °C with the N option. Output symmetry is 40/60% at 50% VCC, with rise and fall times of 5 ns, and an HCMOS load of 30 pF. The device is RoHS compliant, features a ceramic base with tungsten terminals, and has a reflow profile compatible with MSL 1. The part includes tri-state control via pin 1, with a startup time of 10 ms.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-3518-240-B-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-3518-240-B-TR
Surface Mount Oscillators ECS-3518-240-B-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1072TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1072TR-ND
Oscillators XC1072TR-ND
24MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1072CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1072CT-ND
Oscillators XC1072CT-ND
24MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1072DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1072DKR-ND
Oscillators XC1072DKR-ND
24MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-3518-240-B-TR XC1072TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-13.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-333.3-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-147.4-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X107-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details