The ECS-35-S-4X is a through-hole quartz crystal in the HC-49USX series, designed for stable frequency oscillation. It has a low-profile resistance weld package and operates from 3.570 to 70.000 MHz with ±30 ppm tolerance at +25°C and ±50 ppm stability from -10°C to +70°C. Shunt capacitance is 7 pF, drive level is 500 μW, and load capacitance is specified as 20 pF. ESR ranges from 100 Ω at 27-70 MHz in 3rd overtone to 200 Ω at 3.57-3.99 MHz in fundamental mode. The part is RoHS compliant, has MSL 1 rating, and supports peak solder temperatures up to +260°C for 10 seconds with two cycles maximum.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
3.579545MHz ±30ppm Crystal Series 200 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-35-S-4X | X1086-ND | ECS-35-S-4X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 3.58 MHz | 3.58 MHz |