The ECS-33B is a miniature surface-mount device (SMD) crystal designed for wireless applications, featuring a compact ceramic package measuring 3.2 x 2.5 x 0.8 mm. It offers a frequency range from 10.000 MHz to 54.000 MHz and operates with a fundamental mode of oscillation. The crystal has a frequency tolerance of ±10 ppm at +25°C and a frequency stability of ±15 ppm over a temperature range of -40°C to +85°C. With a low aging rate of ±1 ppm in the first year, the ECS-33B is suitable for applications requiring high precision. It has a shunt capacitance of 3 pF and a specified load capacitance of 8 pF. The drive level is rated at 200 OºW, and it can withstand storage temperatures from -40°C to +125°C. This product is particularly well-suited for IoT, wearable devices, and smart home sensors, making it a viable option for engineers looking for reliable timing solutions in compact designs.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECS-33B |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |