ECS Inc. International Crystals ECS-.327-12.5-13

Description
32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X802-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X802-ND
Crystals X802-ND
32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number X802-ND ECS-.327-12.5-13
Product Name Crystals Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Units - 8136157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details