ECS-320-CDX-2374 is a surface mount quartz crystal operating at 32.0000000 MHz in fundamental mode with an AT cut. It is supplied in tape & reel packaging and has a load capacitance of 8 pF. The operating temperature range is -20 to 70 °C, with a storage temperature range of -40 to 105 °C. Frequency tolerance and stability over temperature are each ±10 ppm, and aging is ±2 ppm over the first year. Drive level is specified between 50 and 200 µW. The package dimensions follow ECX-1048B drawing specifications.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-320-CDX-2374 | 50-ECS-320-CDX-2374TR-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 32 MHz | |
| Frequency Stability | 10 ppm | 10 ppm |