The ECX-2236Q is a miniature SMD crystal designed for stable frequency oscillation in compact electronic applications. It features a 2.5 x 2.0 mm footprint, operates over a temperature range of -40 to +125°C, and is AEC-Q200 qualified and RoHS compliant. The part supports fundamental mode oscillation with a frequency range of 12.000 to 60.000 MHz and a load capacitance of 8 pF. Maximum equivalent series resistance varies from 150 Ω at 12.000-15.999 MHz to 40 Ω at 35.000-60.000 MHz. Drive level is rated between 10 and 100 μW, with a shunt capacitance of 5 pF. Frequency stability is ±50 ppm for the ES option, and aging is specified at ±5 ppm over the first year at +25°C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
32MHz ±30ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
CRYSTAL 32.0000MHZ 10PF SMD
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-320-10-36Q-EP-TR | ECS-320-10-36Q-EP-TR-ND | ECS-320-10-36Q-EP-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 32 MHz | 32 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |