The ECX-53BQ is a miniature surface mount crystal with a 3.2 x 5 mm footprint, AEC-Q200 qualified, and RoHS compliant. It operates over a temperature range of -40 to +125°C with a frequency stability of ±100 ppm for the DS option, and a shunt capacitance of 7 pF. The crystal supports frequencies from 8.000 to 54.000 MHz with equivalent series resistance values ranging from 30 to 100 ohms depending on frequency, and a maximum drive level of 100 μW. Load capacitance is specified in the part number and ranges from 6 to 20 pF. The device has a 4-pad layout with pins 1 and 3 interchangeable, and is designed for reflow soldering with a peak temperature of +260°C for up to 10 seconds.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
27MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-270-18-30BQ-DS | XC2008CT-ND | ECS-270-18-30BQ-DS |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 27 MHz | 27 MHz | |
| Frequency Stability | 100 ppm | 100 ppm |