ECS-2532HS is a subminiature SMD clock oscillator with a 2.5 x 3.2 mm footprint, available in 2.8 V and 3.3 V versions. It operates over a frequency range of 1.000 to 55.000 MHz with frequency stability options of ±10, ±15, or ±20 PPM. The device consumes 10 mA during operation and 10 µA in standby mode, with CMOS output drive capable of 15 pF load. Rise and fall times are 5 ns, output symmetry is 45/55%, and startup time is 10 ms. Aging is ±2 PPM over the first year at +25°C. Operating and storage temperature range is -40°C to +85°C. The part is RoHS compliant and features a ceramic base with metal lid and AuSn sealing.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
22.1184MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2532HS-221-3-G | XC1477TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 22.12 MHz |