The ECS-2520MV is a miniature SMD HCMOS crystal oscillator with a 2.5 x 2.0 x 0.8 mm ceramic package, designed for low-power and IoT applications. It operates over a supply voltage range of 1.6 to 3.6 V and supports frequencies from 0.750 to 160.000 MHz, including 8.000 MHz. The frequency stability is ±50 ppm over the operating temperature range of -40 to +85°C. Output load is 15 pF, with rise and fall times of 7 ns max, and start-up time of 5 ms. Standby current is 10 µA. The device is RoHS compliant, features a tri-state function, and meets MSL 1 solder profile requirements with gold finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
XTAL OSC XO 8.0000MHZ CMOS SMD
XTAL OSC XO 8.0000MHZ CMOS SMD
XTAL OSC XO 8.0000MHZ CMOS SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2520MV-080-BM-TR | 50-ECS-2520MV-080-BM-TRDKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 8 MHz |