The CSM-8A series is a surface mount quartz crystal with a glass-sealed ceramic package, designed for applications such as PCMCIA, Ethernet, and fax modem cards. It operates over a frequency range of 6.000 to 100.000 MHz, with a frequency tolerance of ±30 ppm at +25°C and stability of ±50 ppm from -10°C to +70°C. The load capacitance is specified in the part number, with shunt capacitance at 5 pF and a maximum drive level of 500 µW. The operating temperature range is -10°C to +70°C, with storage temperature from -40°C to +85°C. The package is RoHS compliant with a gold finish and MSL level 1. ESR varies by frequency and mode, ranging from 40 Ω to 100 Ω. The series supports fundamental and third-overtone operation up to 100 MHz.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
24.576MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
24.576MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
24.576MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-245.7-20-20A-TR | 50-ECS-245.7-20-20A-TRDKR-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 24.58 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |