The ECS-33B series is a surface mount crystal with a 3.2 x 2.5 x 0.8 mm ceramic package, designed for IoT, wearable, and wireless applications. It operates from -40°C to +85°C with a frequency range of 10.000 to 54.000 MHz, frequency tolerance of ±10 ppm at +25°C, and frequency stability of ±15 ppm over the operating range. The crystal has a shunt capacitance of 3 pF, a load capacitance of 8 pF, and a maximum drive level of 200 μW. Aging is specified at ±1 ppm in the first year at +25°C. The part is compatible with industry-standard reflow profiles, has a storage temperature range of -40°C to +125°C, and is certified with MSL 1 and gold-plated leads.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
CRYSTAL, 24MHZ, 9PF, SMD, 3.2Mm x 2.5MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-240-9-33B-CWN-TR3 | 50-ECS-240-9-33B-CWN-TR3CT-ND | 47AK3604 |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 24Mhz, 9Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | RoHS | |
| Frequency | 24 MHz | ||
| Frequency Stability | 15 ppm | 15 ppm |