ECS Inc. International Surface Mount Crystals ECS-240-20-36-AEL-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-2236 is a surface mount crystal designed for IoT, wearable, and wireless applications, housed in a 2.5 x 2.0 x 0.55 mm package with a 2.5 x 2.0 mm footprint. It operates from 12.000 to 80.000 MHz with a fundamental mode of oscillation, a load capacitance of 8 pF, and a maximum drive level of 100 μW. Frequency tolerance is ±50 ppm at +25°C and frequency stability is ±50 ppm across the operating temperature range of -20 to +70°C. The shunt capacitance is 5 pF, and aging is ±5 ppm over the first year at +25°C. It meets MSL 1 with gold finish and supports reflow profiles up to +260°C for 10 seconds. The part number ECS-240-20-36-AEL-TR corresponds to a 24.000 MHz variant with ±20 ppm tolerance, 8 pF load capacitance, -20 to +70°C temperature range, and tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The ECX-2236 is a surface mount crystal designed for IoT, wearable, and wireless applications, housed in a 2.5 x 2.0 x 0.55 mm package with a 2.5 x 2.0 mm footprint. It operates from 12.000 to 80.000 MHz with a fundamental mode of oscillation, a load capacitance of 8 pF, and a maximum drive level of 100 μW. Frequency tolerance is ±50 ppm at +25°C and frequency stability is ±50 ppm across the operating temperature range of -20 to +70°C. The shunt capacitance is 5 pF, and aging is ±5 ppm over the first year at +25°C. It meets MSL 1 with gold finish and supports reflow profiles up to +260°C for 10 seconds. The part number ECS-240-20-36-AEL-TR corresponds to a 24.000 MHz variant with ±20 ppm tolerance, 8 pF load capacitance, -20 to +70°C temperature range, and tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-240-20-36-AEL-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-240-20-36-AEL-TR
Surface Mount Crystals ECS-240-20-36-AEL-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC3014DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±25ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

24MHz ±25ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC3014TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC3014TR-ND
Crystals XC3014TR-ND
24MHz ±25ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

24MHz ±25ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC3014CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC3014CT-ND
Crystals XC3014CT-ND
24MHz ±25ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

24MHz ±25ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 20PF SMD

CRYSTAL 24.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-240-20-36-AEL-TR XC3014DKR-ND ECS-240-20-36-AEL-TR
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 24 MHz 24 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC874-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-122.8-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details