The ECX-1637B2 is a sub miniature surface mount crystal for wireless applications, housed in a 2.0 x 1.6 x 0.45 mm ceramic package with a 2.0 x 1.6 mm footprint. It operates over a temperature range of -30 to +85 °C with a frequency stability of ±10 ppm (KY option) and frequency tolerance of ±10 ppm (C option), supporting frequencies from 16.000 to 50.000 MHz. The load capacitance is 8 pF, drive level is 200 μW maximum, and equivalent series resistance ranges from 40 to 150 Ω depending on frequency. It has a shunt capacitance of 3 pF, first-year aging of ±2 ppm max at +25 °C, and is RoHS compliant. Pad connections are symmetrical with pins 1 and 3 interchangeable. The part is rated for reflow soldering up to +260 °C for 10 seconds with MSL 1 and gold finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-240-10-37B2-CWN-TR | 50-ECS-240-10-37B2-CWN-TRCT-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 24 MHz | |
| Frequency Stability | 15 ppm | 15 ppm |