ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
20MHz ±30ppm Crystal Series 30 Ohms 4-SMD, No Lead
20MHz ±30ppm Crystal Series 30 Ohms 4-SMD, No Lead
CRYSTAL 20.0000MHZ SERIES SMD
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-200-S-23B-TR | XC819TR-ND | ECS-200-S-23B-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 20 MHz | 20 MHz |