ECS Inc. International Through Hole Crystals ECS-119.8-S-4X

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-119.8-S-4X is a through-hole quartz crystal operating at 11.98135 MHz, designed for stable frequency generation in electronic circuits. It features a low-profile HC-49USX package with a 3.5 mm lead spacing and 3rd overtone mode of oscillation. The crystal has a load capacitance of series, a maximum drive level of 500 μW, and operates within a temperature range of -10°C to +70°C. Frequency stability is ±30 ppm over this range, with a frequency tolerance of ±30 ppm at +25°C. It meets RoHS compliance, has an aging rate of ±5 ppm in the first year, and is rated for storage from -55°C to +125°C. The part is MSL 1 with a Sn/Cu matte lead finish and supports a maximum solder peak temperature of +260°C for up to 10 seconds across two cycles.

Datasheet Summary
Powered by GS/AI

The ECS-119.8-S-4X is a through-hole quartz crystal operating at 11.98135 MHz, designed for stable frequency generation in electronic circuits. It features a low-profile HC-49USX package with a 3.5 mm lead spacing and 3rd overtone mode of oscillation. The crystal has a load capacitance of series, a maximum drive level of 500 μW, and operates within a temperature range of -10°C to +70°C. Frequency stability is ±30 ppm over this range, with a frequency tolerance of ±30 ppm at +25°C. It meets RoHS compliance, has an aging rate of ±5 ppm in the first year, and is rated for storage from -55°C to +125°C. The part is MSL 1 with a Sn/Cu matte lead finish and supports a maximum solder peak temperature of +260°C for up to 10 seconds across two cycles.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-119.8-S-4X - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-119.8-S-4X
Through Hole Crystals ECS-119.8-S-4X
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - X1066-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X1066-ND
Crystals X1066-ND
11.98135MHz ±30ppm Crystal Series 60 Ohms HC-49/US

11.98135MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 11.98135MHZ SERIES TH

CRYSTAL 11.98135MHZ SERIES TH

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-119.8-S-4X X1066-ND ECS-119.8-S-4X
Product Name Through Hole Crystals Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/US Through Hole
Features / Standards RoHS Lead-Free
Frequency 11.98 MHz 11.98 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-23B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-122.8-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - XC758TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers